183200详情
Eaton 183200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.818
Conductor category
Class 2 = stranded
Material outer sheath
Polyvinyl chloride (PVC)
Low smoke according to IEC 61034-2
无
Min. permitted bending radius, stationary application/permanent installation
64
Min. permitted bending radius, moving application/free movement
0
NVP value
66.5
Low smoke (according to EN 61034-2)
无
Screen over stranding
None
Nominal cross section conductor
0.5
Min. permitted bending radius, moving application with forced guidance
0
Number of stranding elements
26
Core identification
Colour
Protective sheath
Other
Halogen free according to IEC 60754-2
无
Category
Other
Screen over stranding element
Foil
Specification material outer sheath
Polypropylene (PP)
Outer diameter approx.
11
Permitted cable outer temperature during assembling/handling
-25 - 70
Colour outer sheath
Black
Conductor surface
Bare
Material core insulation
Other
Diameter conductor
1.5
Circuit integrity
None
Permitted cable outer temperature after assembling without vibration
-25 - 70
Flame retardant
According to IEC/EN 60332-1-2
Stranding element
Pairs
绞合
Bundle
防紫外线
有
183200拓展信息








哦! 它是空的。