183209详情
Eaton 183209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
0.205
Stranding element
Pairs
Flame retardant
According to IEC/EN 60332-1-2
Permitted cable outer temperature after assembling without vibration
-25 - 70
Circuit integrity
None
Diameter conductor
1.5
Material core insulation
Other
Conductor surface
Bare
Colour outer sheath
Black
Permitted cable outer temperature during assembling/handling
-25 - 70
Outer diameter approx.
11
Specification material outer sheath
Other
Screen over stranding element
Foil
Category
Other
Halogen free according to IEC 60754-2
无
Protective sheath
Other
Core identification
Colour
Number of stranding elements
26
Min. permitted bending radius, moving application with forced guidance
0
Nominal cross section conductor
0.5
Screen over stranding
None
Low smoke (according to EN 61034-2)
无
NVP value
66.5
Min. permitted bending radius, moving application/free movement
0
Min. permitted bending radius, stationary application/permanent installation
64
Low smoke according to IEC 61034-2
无
Material outer sheath
Polyvinyl chloride (PVC)
Conductor category
Class 2 = stranded
绞合
Bundle
防紫外线
无
183209拓展信息








哦! 它是空的。