183460
183460

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Eaton 183460

  • 收藏
  • 对比

型号

183460

品牌

Eaton

utmel 编号

718-183460

商品类别

片式电阻器 - 表面贴装

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Power circuit-breaker for trafo/generator/installation protection

起订量

1最小包装量--

添加到询价列表
183460
183460 Eaton Power circuit-breaker for trafo/generator/installation protection

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

183460详情

Eaton 183460重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Type of electrical connection of main circuit

    Rail connection

  • Adjustment range undelayed short-circuit release

    2500 - 18750

  • Number of auxiliary contacts as normally open contact

    0

  • Overload release current setting

    500 - 1250

  • Degree of protection (IP)

    IP31

  • Device construction

    Built-in device slide-in technique (withdrawable)

  • With integrated under voltage release

    无

  • Number of auxiliary contacts as normally closed contact

    0

  • Type of control element

    Push button

  • Rated permanent current Iu

    1250

0个相似型号

183460拓展信息

285645
285645

Eaton

093833
093833

Eaton

149680
149680

Eaton

192459
192459

Eaton

192218
192218

Eaton

109960
109960

Eaton

110002
110002

Eaton

192342
192342

Eaton

189651
189651

Eaton

119740
119740

Eaton

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z