183596详情
Eaton 183596重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Rail connection
Adjustment range undelayed short-circuit release
2000 - 15000
Number of auxiliary contacts as normally open contact
0
Overload release current setting
400 - 1000
Degree of protection (IP)
IP31
Device construction
Built-in device slide-in technique (withdrawable)
Rated permanent current Iu
1000
Type of control element
Push button
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
183596拓展信息








哦! 它是空的。