183784详情
Eaton 183784重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Adjustment range undelayed short-circuit release
5000 - 37500
Degree of protection (IP)
IP31
Device construction
Built-in device slide-in technique (withdrawable)
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Overload release current setting
1000 - 2500
Rated permanent current Iu
2500
Type of control element
Push button
Type of electrical connection of main circuit
Rail connection
With integrated under voltage release
无
183784拓展信息








哦! 它是空的。