184504详情
Eaton 184504重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
镀镍黄铜
Angle
Straight
Manufacturer Part Number
S63/61/C
Approvals
CE, CSA, UL
Manufacturer
Adaptaflex, a Division of T & B
Jacket Material
Thermoplastic
Spare part
无
Accessory
有
Type of accessory/spare part
Filter
组成
Metallic
连接类型
Compression
184504拓展信息








哦! 它是空的。