185957详情
Eaton 185957重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Colour lens
White
Construction type lens
Round
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
Material front ring
Metal
Number of indicator lights
1
Rated operating voltage Ue
24 - 24
Type of electric connection
Other
Type of lamp socket
LED
Type of lens
Flat
Voltage type
AC/DC
With front ring
有
With light source
有
185957拓展信息








哦! 它是空的。