186019详情
Eaton 186019重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Construction type lens
Round
Degree of protection (IP)
Other
Material front ring
Metal
Number of contacts as change-over contact
0
Number of contacts as normally closed contact
0
Number of contacts as normally open contact
1
Type of electric connection
Other
With front ring
有
0个相似型号
186019拓展信息








哦! 它是空的。