186031详情
Eaton 186031重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Construction type lens
Round
Degree of protection (IP)
Other
Number of contacts as normally closed contact
1
Colour front ring
Chrome
With front ring
有
0个相似型号
186031拓展信息








哦! 它是空的。