186052详情
Eaton 186052重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Chrome
Number of contacts as normally closed contact
0
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP67/IP69K
Construction type lens
Round
Number of contacts as normally open contact
1
Number of contacts as change-over contact
0
Type of electric connection
Cable
Material front ring
Metal
186052拓展信息








哦! 它是空的。