186054详情
Eaton 186054重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Construction type lens
Round
Colour front ring
Chrome
Material front ring
Metal
Type of electric connection
Cable
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Degree of protection (IP)
IP67/IP69K
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
0
With front ring
有
186054拓展信息








哦! 它是空的。