1860932详情
Eaton 1860932重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Untreated
Circuit integrity
None
Protection class
II
Built-in depth
164
Material housing
Plastic
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
With lock
无
深度
550
宽度
375
高度
220
1860932拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。