186164详情
Eaton 186164重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage-Input
230V
Material front ring
Plastic
Type of electric connection
Other
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
Number of contacts as normally closed contact
1
Colour front ring
Titanium
With front ring
有
Type of control element
Toggle
With light source
无
系列
1500i
零件状态
活跃
类型
移动装置
包括
Filter, Pre-Filter
特征
--
186164拓展信息








哦! 它是空的。