186250详情
Eaton 186250重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Type of electric connection
Other
With light source
无
Type of control element
Key
With front ring
有
Colour front ring
Other
Number of contacts as normally closed contact
0
Degree of protection (IP)
Other
Number of contacts as normally open contact
2
Number of contacts as change-over contact
0
186250拓展信息








哦! 它是空的。