1864832详情
Eaton 1864832重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
None
Protection class
II
Built-in depth
100
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
With lock
无
深度
365
宽度
275
高度
205
1864832拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。