187046详情
Eaton 187046重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Tape & Reel (TR)
厂商
KYOCERA AVX
Product Status
活跃
Type of electric connection
Screw connection
Degree of protection (IP)
IP66
Degree of protection (NEMA)
Other
系列
*
电阻
1000000
0个相似型号
187046拓展信息








哦! 它是空的。