187399详情
Eaton 187399重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Built-in depth
70.5
Connectable conductor cross section multi-wired
1.5 - 16
Connectable conductor cross section solid-core
1.5 - 35
Degree of protection (IP)
IP20
Pollution degree
2
Voltage type
AC
频率
50/60 Hz
0个相似型号
187399拓展信息








哦! 它是空的。