187432详情
Eaton 187432重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section solid-core
1.5 - 35
Pollution degree
2
Connectable conductor cross section multi-wired
1.5 - 16
Degree of protection (IP)
IP20
Voltage type
AC
Built-in depth
70.5
频率
50/60 Hz
0个相似型号
187432拓展信息








哦! 它是空的。