187934详情
Eaton 187934重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
Other
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP55
Suitable for wall mounting
有
深度
350
高度
1800
宽度
350
0个相似型号
187934拓展信息
187934详情
Eaton 187934重要参数规格及、参数值,及相似型号如下:
材料
Steel
Material quality
Other
Degree of protection (NEMA)
4X
Degree of protection (IP)
IP55
Suitable for wall mounting
有
深度
350
高度
1800
宽度
350
187934拓展信息