188041详情
Eaton 188041重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
有
Colour front ring
Stainless steel
With front ring
有
0个相似型号
188041拓展信息
188041详情
Eaton 188041重要参数规格及、参数值,及相似型号如下:
Material front ring
Metal
Degree of protection (IP), front side
IP67
Construction type lens
Round
Labelled
有
Colour front ring
Stainless steel
With front ring
有
188041拓展信息