188047详情
Eaton 188047重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour lens
Orange
Material front ring
Metal
Degree of protection (IP), front side
IP67/IP69K
Construction type lens
Round
Degree of protection (NEMA)
4X, 13
Colour front ring
Chrome
Type of lens
Flat
With front ring
有
0个相似型号
188047拓展信息
10250T297LRP24
Eaton
10250T197LRP24
Eaton
10250T197LWP2A
Eaton
10250T202N
Eaton
086241
Eaton
216780
Eaton
088001
Eaton
216777
Eaton
DL13
Eaton
SL7-100-L-RYG-24LED
Eaton








哦! 它是空的。