189595详情
Eaton 189595重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Chrome
Colour lens
Set with several colours
Construction type lens
Round
Degree of protection (IP), front side
IP67/IP69K
Degree of protection (NEMA)
4X, 13
Material front ring
Other
Type of lens
Flat
With front ring
有
0个相似型号
189595拓展信息
086207
Eaton
086263
Eaton
089252
Eaton
086241
Eaton
216780
Eaton
DL13
Eaton
216777
Eaton
261363 A22-LED-G
Eaton
M22-L-G/G
Eaton
M22-L-B/230-B
Eaton








哦! 它是空的。