190929 M22-PV-K02详情
Eaton 190929 M22-PV-K02重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
面板安装
Voltage, Rating
24V
Illuminated
无
系列
Eaton Moeller
触点配置
2NC
知识产权评级
IP66, IP69
0个相似型号
190929 M22-PV-K02拓展信息
M22-SWD-K22LED-B
Eaton
M22-PVT60P-MPI
Eaton
M22-L-W
Eaton
Q25LPV
Eaton
216659 - M22-DH-S-X0
Eaton
Q18LT-BL
Eaton
M22S-D-B
Eaton
M22-PVT M22-A M22-XAK1
Eaton
Q25D-GE
Eaton
Q25D-WS
Eaton








哦! 它是空的。