190953详情
Eaton 190953重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rated control supply voltage at DC
0 - 0
Voltage type for actuating
AC
Rated control supply voltage at AC 60 Hz
240 - 240
Rated control supply voltage at AC 50 Hz
240 - 240
功能
Varistor (voltage-sensitive resistor)
0个相似型号
190953拓展信息








哦! 它是空的。