191860详情
Eaton 191860重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Long turning handle
Rated permanent current Iu
60
Device construction
Built-in device fixed built-in technique
Rated operation power at AC-3, 400 V
0
Degree of protection (NEMA)
Other
Degree of protection (IP), front side
IP20
Number of auxiliary contacts as normally open contact
0
Rated operating voltage
690 - 690
Type of electrical connection of main circuit
Frame clamp
191860拓展信息








哦! 它是空的。