192048
192048

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Eaton 192048

  • 收藏
  • 对比

型号

192048

品牌

Eaton

utmel 编号

718-192048

商品类别

片式电阻器 - 表面贴装

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Power circuit-breaker for trafo/generator/installation protection

起订量

1最小包装量--

添加到询价列表
192048
192048 Eaton Power circuit-breaker for trafo/generator/installation protection

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

192048详情

Eaton 192048重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • With integrated under voltage release

    无

  • Number of auxiliary contacts as normally closed contact

    0

  • Type of control element

    Rocker lever

  • Rated permanent current Iu

    100

  • Device construction

    Built-in device fixed built-in technique

  • Degree of protection (IP)

    IP20

  • Overload release current setting

    40 - 100

  • Number of auxiliary contacts as normally open contact

    0

  • Adjustment range undelayed short-circuit release

    2 - 18

  • Type of electrical connection of main circuit

    Frame clamp

0个相似型号

192048拓展信息

MFFA0612R0020FCM
MFFA0612R0020FCM

Eaton - Electronics Division

MFL0402R9100FP
MFL0402R9100FP

Eaton - Electronics Division

MFHA2512R1300FE
MFHA2512R1300FE

Eaton - Electronics Division

MFL0402R1100FP
MFL0402R1100FP

Eaton - Electronics Division

MSMA1206R0300FCM
MSMA1206R0300FCM

Eaton - Electronics Division

MSMA2512R0500FGN
MSMA2512R0500FGN

Eaton - Electronics Division

CHSA2512R0050F
CHSA2512R0050F

Eaton - Electronics Division

MFL0603R1000FB
MFL0603R1000FB

Eaton - Electronics Division

MFL0402R3000FP
MFL0402R3000FP

Eaton - Electronics Division

MSMA2512R0500FGM
MSMA2512R0500FGM

Eaton - Electronics Division

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z