192202详情
Eaton 192202重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With integrated under voltage release
无
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
300
Device construction
Built-in device plug-in technique
Degree of protection (IP)
IP20
Overload release current setting
120 - 300
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
600 - 6000
Type of electrical connection of main circuit
Other
192202拓展信息
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。