19235-01M详情
Eaton 19235-01M重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Voltage, Rating
12VDC
Operating Temp Range
-10C TO 65C
Mounting Styles
通孔
Usage Level
Commercial grade
类型
Thermal
额定电流
35(A)
终端样式
BLADE
极数
1
筛选水平
Commercial
0个相似型号
19235-01M拓展信息
FAZ-D30/1-SP
Eaton
QC3040H
Eaton
FAZ-D30/2-NA
Eaton
FD3100
Eaton
FAZ-Z20/4
Eaton
FAZ-D2/2-NA
Eaton
FAZ-C8/1-NA-SP
Eaton
1244C52G01
Eaton
FAZ-S16/1
Eaton
FAZ-Z3/1
Eaton








哦! 它是空的。