193060详情
Eaton 193060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Suitable for wall mounting
有
深度
376
高度
240
宽度
301
0个相似型号
193060拓展信息
193060详情
Eaton 193060重要参数规格及、参数值,及相似型号如下:
材料
Steel
Material quality
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
Other
Suitable for wall mounting
有
深度
376
高度
240
宽度
301
193060拓展信息