193171详情
Eaton 193171重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP31
Degree of protection (NEMA)
Other
Material quality
Other
深度
250
宽度
350
高度
860
0个相似型号
193171拓展信息
193171详情
Eaton 193171重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP31
Degree of protection (NEMA)
Other
Material quality
Other
深度
250
宽度
350
高度
860
193171拓展信息