193175详情
Eaton 193175重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP31
Degree of protection (NEMA)
Other
Material quality
Other
深度
250
宽度
600
高度
1460
0个相似型号
193175拓展信息
193175详情
Eaton 193175重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP31
Degree of protection (NEMA)
Other
Material quality
Other
深度
250
宽度
600
高度
1460
193175拓展信息