193178详情
Eaton 193178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP31
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
250
高度
1460
宽度
850
0个相似型号
193178拓展信息
193178详情
Eaton 193178重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP31
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
250
高度
1460
宽度
850
193178拓展信息