193195详情
Eaton 193195重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
400
高度
1910
宽度
1350
0个相似型号
193195拓展信息
193195详情
Eaton 193195重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
400
高度
1910
宽度
1350
193195拓展信息