193209详情
Eaton 193209重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP55
Suitable for wall mounting
有
深度
400
高度
1760
宽度
400
0个相似型号
193209拓展信息
193209详情
Eaton 193209重要参数规格及、参数值,及相似型号如下:
材料
Steel
Material quality
Other
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP55
Suitable for wall mounting
有
深度
400
高度
1760
宽度
400
193209拓展信息