194549详情
Eaton 194549重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Other
Circuit integrity
None
Protection class
II
Built-in depth
200
Material housing
Plastic
Degree of protection (IP)
Other
Degree of protection (NEMA)
Other
With lock
无
深度
225
宽度
375
高度
500
0个相似型号
194549拓展信息








哦! 它是空的。