194614详情
Eaton 194614重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
371-03024
Approvals
CSA, UL
Manufacturer
Siemens Building Technologies
Surface protection
Untreated
Circuit integrity
None
Protection class
II
Built-in depth
125
Material housing
Plastic
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With lock
无
深度
150
连接类型
Threaded
宽度
375
高度
375
194614拓展信息








哦! 它是空的。