195322详情
Eaton 195322重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
深度
270
宽度
850
高度
1160
0个相似型号
195322拓展信息
195322详情
Eaton 195322重要参数规格及、参数值,及相似型号如下:
材料
Steel
Suitable for wall mounting
有
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
深度
270
宽度
850
高度
1160
195322拓展信息