195323详情
Eaton 195323重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Material quality
Other
Suitable for wall mounting
有
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
深度
270
宽度
850
高度
1460
0个相似型号
195323拓展信息
195323详情
Eaton 195323重要参数规格及、参数值,及相似型号如下:
材料
Steel
Material quality
Other
Suitable for wall mounting
有
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
深度
270
宽度
850
高度
1460
195323拓展信息