195324详情
Eaton 195324重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
270
高度
860
宽度
1100
0个相似型号
195324拓展信息
195324详情
Eaton 195324重要参数规格及、参数值,及相似型号如下:
材料
Steel
Degree of protection (IP)
IP55
Degree of protection (NEMA)
Other
Material quality
Other
Suitable for wall mounting
有
深度
270
高度
860
宽度
1100
195324拓展信息