1959525详情
Eaton 1959525重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Other
Circuit integrity
None
For Ex-Zone dust
None
Degree of protection (IP)
IP3X
Degree of protection (NEMA)
Other
Explosion-tested version
无
For Ex-zone gas
None
深度
225
可密封
有
宽度
115
长度
225
1959525拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。