1967970详情
Eaton 1967970重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With lock
无
Degree of protection (NEMA)
Other
Degree of protection (IP)
IP3X
Material housing
Plastic
Built-in depth
72
Protection class
I
Circuit integrity
Other
Surface protection
Other
深度
227
高度
130
宽度
167
1967970拓展信息
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton
Eaton








哦! 它是空的。