197009详情
Eaton 197009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
With front ring
有
Colour front ring
Chrome
Labelled
无
Construction type lens
Round
Degree of protection (IP), front side
IP67
Material front ring
Plastic
0个相似型号
197009拓展信息
197009详情
Eaton 197009重要参数规格及、参数值,及相似型号如下:
With front ring
有
Colour front ring
Chrome
Labelled
无
Construction type lens
Round
Degree of protection (IP), front side
IP67
Material front ring
Plastic
197009拓展信息