197013详情
Eaton 197013重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Colour front ring
Stainless steel
Construction type lens
Round
Degree of protection (IP), front side
IP67
Labelled
无
Material front ring
Metal
With front ring
有
0个相似型号
197013拓展信息
197013详情
Eaton 197013重要参数规格及、参数值,及相似型号如下:
Colour front ring
Stainless steel
Construction type lens
Round
Degree of protection (IP), front side
IP67
Labelled
无
Material front ring
Metal
With front ring
有
197013拓展信息