197143详情
Eaton 197143重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
Spring-loaded connector
Bulb type
LED (monochrome)
Lighting type
LED
Content
1pc(s)
Voltage type for actuating
AC/DC
Type of fastening
Front fastening
With light source
有
类型
M22-FLED-G-HP
0个相似型号
197143拓展信息








哦! 它是空的。