197226
197226

注:图像仅供参考,请参阅产品规格

技术文档 技术文档

PDF列表 PDF文档列表
免费送样

Eaton 197226

  • 收藏
  • 对比

型号

197226

品牌

Eaton

utmel 编号

718-197226

商品类别

配件

封装

--

交货地

大陆

交期(工作日)

立即发货

ROHS

ECAD

简介

Eaton EASYSOFT-SWLIC 197226 PLC software

起订量

1最小包装量--

添加到询价列表
197226
197226 Eaton Eaton EASYSOFT-SWLIC 197226 PLC software

请发送询价,我们将立即回复。

库存:

请发送询价,我们将立即回复。

*
验证码
在线咨询

197226详情

Eaton 197226重要参数规格及、参数值,及相似型号如下:

  • 参数名
    参数值
    全选
  • 参数名
    参数值
    全选
  • Manufacturer part #

    197226

  • Put into operation function integrated

    有

  • Suitable for operating system Windows ME

    无

  • Integrated communication function

    有

  • Integrated evaluation function

    有

  • According to IEC 1131-3 (DIN EN 61131-3)

    无

  • Suitable for operating system Windows 2000

    无

  • Integrated application configuration function

    有

  • Integrated motion function

    有

  • Suitable for operating system Linux

    无

  • With editor for programming language IL (Instruction List)

    无

  • Technology function integrated

    无

  • With editor for programming language FBD (Function Block Diagram)

    有

  • SIL according to IEC 61508

    None

  • With editor for programming language SFC (Sequential Function Chart)

    无

  • Suitable for operating system Windows CE

    无

  • With editor for programming language Flowchart

    无

  • Suitable for operating system Windows 7

    有

  • Integrated analysis function

    有

  • Suitable for safety functions

    无

  • With editor for manufacturer specific programming language

    有

  • Suitable for operating system Windows XP

    无

  • With editor for programming language ST (structured text)

    有

  • Integrated data detection function

    有

  • Integrated position function

    无

  • Suitable for operating system Windows Vista

    无

  • Suitable for operating system Windows 8

    有

  • With editor for programming language LD (Ladder Diagram)

    有

  • Integrated configuration function

    有

  • Integrated diagnosis function

    有

  • Maintenance function integrated

    有

  • Simulation function integrated

    有

  • Suitable for operating system Windows NT

    无

  • Suitable for operating system Windows 2003 Server

    无

  • Suitable for other operating system

    无

  • Suitable for operating system Windows 9x

    无

  • 类型

    EASYSOFT-SWLIC

0个相似型号

197226拓展信息

140136
140136

Eaton

XTCEXFBG02
XTCEXSAB01
125348
125348

Eaton

280355
280355

Eaton

047422
047422

Eaton

125352
125352

Eaton

索引: # 0 1 2 3 4 5 6 7 8 9 A B C D E F G H I J K L M N O P Q R S T U V W X Y Z