197325 DMM-125/3/SE4/P-R详情
Eaton 197325 DMM-125/3/SE4/P-R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Maximum Current
125A
Maximum Operating Temperature
+55°C
Minimum Operating Temperature
-25°C
Range
Main Switch, Maintenance Switch, Switch Disconnector
系列
Eaton Moeller
极数
3
端子类型
Screw
197325 DMM-125/3/SE4/P-R拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。