197352 P1-32/SE1详情
Eaton 197352 P1-32/SE1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
表面贴装
Maximum Current
32A
Maximum Operating Temperature
+40°C
Minimum Operating Temperature
-25°C
Range
ON-OFF Switch
系列
Eaton Moeller
极数
3
端子类型
Screw
197352 P1-32/SE1拓展信息
Eaton - Electronics Division
Eaton
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division
Eaton - Electronics Division








哦! 它是空的。