197430详情
Eaton 197430重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65
Device construction
Surface mounted device
Rated permanent current Iu
20
Type of control element
Toggle
0个相似型号
197430拓展信息
197430详情
Eaton 197430重要参数规格及、参数值,及相似型号如下:
Degree of protection (IP), front side
IP65
Device construction
Surface mounted device
Rated permanent current Iu
20
Type of control element
Toggle
197430拓展信息