197923详情
Eaton 197923重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
无
0个相似型号
197923拓展信息
197923详情
Eaton 197923重要参数规格及、参数值,及相似型号如下:
Material front ring
Other
Degree of protection (IP), front side
IP65
Construction type lens
Round
Labelled
无
Colour front ring
Other
With front ring
无
197923拓展信息