197929详情
Eaton 197929重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Other
Degree of protection (IP), front side
IP65
Construction type lens
Round
Degree of protection (NEMA)
Other
Colour front ring
Other
With front ring
无
Type of control element
Key
0个相似型号
197929拓展信息








哦! 它是空的。